Vishay Intertechnology, Inc. RES 34 OHM 1/10W .1% AXIAL RNC50J34R0BSRSL

Description
RES 34ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1/10W .1% AXIAL - RNC50J34R0BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1/10W .1% AXIAL
RNC50J34R0BSRSL
RES 34 OHM 1/10W .1% AXIAL RNC50J34R0BSRSL
RES 34ohm 1/10W .1% AXIAL

RES 34ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J34R0BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J34R0BSRSL-ND
Through Hole Resistors RNC50J34R0BSRSL-ND
34 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J34R0BSRSL RNC50J34R0BSRSL-ND
Product Name RES 34 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers