Vishay Intertechnology, Inc. MF,1/10W,348,.1%,25PPM,S/.001%,BULK RNC50J3480BSB14

Description
MF,1/10W,348,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,348,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,348,.1%,25PPM,S/.001%,BULK - RNC50J3480BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,348,.1%,25PPM,S/.001%,BULK
RNC50J3480BSB14
MF,1/10W,348,.1%,25PPM,S/.001%,BULK RNC50J3480BSB14
MF,1/10W,348,.1%,25P PM,S/.001%,BULK

MF,1/10W,348,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J3480BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3480BSB14-ND
Through Hole Resistors RNC50J3480BSB14-ND
348 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3480BSB14 RNC50J3480BSB14-ND
Product Name MF,1/10W,348,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details