Vishay Intertechnology, Inc. MF,1/10W,34K,.1%,25PPM,S/.001%,BULK RNC50J3402BSB14

Description
MF,1/10W,34K,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/10W,34K,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,34K,.1%,25PPM,S/.001%,BULK - RNC50J3402BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,34K,.1%,25PPM,S/.001%,BULK
RNC50J3402BSB14
MF,1/10W,34K,.1%,25PPM,S/.001%,BULK RNC50J3402BSB14
MF,1/10W,34K,.1%,25P PM,S/.001%,BULK

MF,1/10W,34K,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC50J3402BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3402BSB14-ND
Through Hole Resistors RNC50J3402BSB14-ND
34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3402BSB14 RNC50J3402BSB14-ND
Product Name MF,1/10W,34K,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details