Vishay Precision Group RES 33.6K OHM 1/10W .1% AXIAL RNC50J3362BSB14

Description
RES 33.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.6Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.6K OHM 1/10W .1% AXIAL - RNC50J3362BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6K OHM 1/10W .1% AXIAL
RNC50J3362BSB14
RES 33.6K OHM 1/10W .1% AXIAL RNC50J3362BSB14
RES 33.6Kohm 1/10W .1% AXIAL

RES 33.6Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3362BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3362BSB14-ND
Through Hole Resistors RNC50J3362BSB14-ND
33.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.6 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,33.6Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C6633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.6Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C6633
Resistor,metal Film,33.6Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C6633
Resistor,Metal Film,33.6KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,33.6KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J3362BSB14 RNC50J3362BSB14-ND 53C6633
Product Name RES 33.6K OHM 1/10W .1% AXIAL Through Hole Resistors Resistor,metal Film,33.6Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details