Vishay Intertechnology, Inc. RES 33.2K OHM 1/10W .1% AXIAL RNC50J3322BSRE6

Description
RES 33.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W .1% AXIAL - RNC50J3322BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W .1% AXIAL
RNC50J3322BSRE6
RES 33.2K OHM 1/10W .1% AXIAL RNC50J3322BSRE6
RES 33.2Kohm 1/10W .1% AXIAL

RES 33.2Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3322BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3322BSRE6-ND
Through Hole Resistors RNC50J3322BSRE6-ND
33.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J3322BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J3322BSRE6
Through Hole Resistors RNC50J3322BSRE6
RES 33.2K OHM 1/10W .1% AXIAL

RES 33.2K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J3322BSRE6 RNC50J3322BSRE6-ND RNC50J3322BSRE6
Product Name RES 33.2K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers