Vishay Intertechnology, Inc. Through Hole Resistors RNC50J3321BSB1431

Description
3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC50J3321BSB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J3321BSB1431-ND
Through Hole Resistors 541-RNC50J3321BSB1431-ND
3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.32K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J3321BSB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J3321BSB1431
Res Metal Film 3.32K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J3321BSB1431
Res Metal Film 3.32K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 3.32K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC50J3321BSB1431-ND RNC50J3321BSB1431
Product Name Through Hole Resistors Res Metal Film 3.32K Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details