Vishay Intertechnology, Inc. RES 332 OHM 1/10W .1% AXIAL RNC50J3320BSBSL

Description
RES 332ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 332ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/10W .1% AXIAL - RNC50J3320BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W .1% AXIAL
RNC50J3320BSBSL
RES 332 OHM 1/10W .1% AXIAL RNC50J3320BSBSL
RES 332ohm 1/10W .1% AXIAL

RES 332ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3320BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3320BSBSL-ND
Through Hole Resistors RNC50J3320BSBSL-ND
332 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3320BSBSL RNC50J3320BSBSL-ND
Product Name RES 332 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details