Vishay Intertechnology, Inc. RES 324K OHM 1/10W 1% AXIAL RNC50J3243FSBSL

Description
RES 324Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/10W 1% AXIAL - RNC50J3243FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/10W 1% AXIAL
RNC50J3243FSBSL
RES 324K OHM 1/10W 1% AXIAL RNC50J3243FSBSL
RES 324Kohm 1/10W 1% AXIAL

RES 324Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3243FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3243FSBSL-ND
Through Hole Resistors RNC50J3243FSBSL-ND
324 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

324 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3243FSBSL RNC50J3243FSBSL-ND
Product Name RES 324K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details