Vishay Intertechnology, Inc. RES 32.4K OHM 1/10W .5% AXIAL RNC50J3242DSRSL

Description
RES 32.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/10W .5% AXIAL - RNC50J3242DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/10W .5% AXIAL
RNC50J3242DSRSL
RES 32.4K OHM 1/10W .5% AXIAL RNC50J3242DSRSL
RES 32.4Kohm 1/10W .5% AXIAL

RES 32.4Kohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3242DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3242DSRSL-ND
Through Hole Resistors RNC50J3242DSRSL-ND
32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3242DSRSL RNC50J3242DSRSL-ND
Product Name RES 32.4K OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers