Vishay Intertechnology, Inc. Through Hole Resistors RNC50J3242DSB14

Description
32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J3242DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3242DSB14-ND
Through Hole Resistors RNC50J3242DSB14-ND
32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

32.4 kOhms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 32.4K OHM 1/10W .5% AXIAL - RNC50J3242DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/10W .5% AXIAL
RNC50J3242DSB14
RES 32.4K OHM 1/10W .5% AXIAL RNC50J3242DSB14
RES 32.4Kohm 1/10W .5% AXIAL

RES 32.4Kohm 1/10W .5% AXIAL

Supplier's Site
Resistor,metal Film,32.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 53C6519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,32.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
53C6519
Resistor,metal Film,32.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 53C6519
Resistor,Metal Film,32.4KOhms,200WV ,.5+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,32.4KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J3242DSB14-ND RNC50J3242DSB14 53C6519
Product Name Through Hole Resistors RES 32.4K OHM 1/10W .5% AXIAL Resistor,metal Film,32.4Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details