3.24 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/10W,24.9K ,1%,25PPM,S/.001%,BU
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC50J3241FSB14-ND | RNC50J3241FSB14 |
| Product Name | Through Hole Resistors | MF,1/10W,24.9K ,1%,25PPM,S/.001%,BULK |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |