Vishay Intertechnology, Inc. Through Hole Resistors RNC50J31R6FSBSL

Description
31.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
31.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J31R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J31R6FSBSL-ND
Through Hole Resistors RNC50J31R6FSBSL-ND
31.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

31.6 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 31.6 OHM 1/10W 1% AXIAL - RNC50J31R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/10W 1% AXIAL
RNC50J31R6FSBSL
RES 31.6 OHM 1/10W 1% AXIAL RNC50J31R6FSBSL
RES 31.6ohm 1/10W 1% AXIAL

RES 31.6ohm 1/10W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J31R6FSBSL-ND RNC50J31R6FSBSL
Product Name Through Hole Resistors RES 31.6 OHM 1/10W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details