3.16 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 3.16Kohm 1/10W .1% AXIAL
RES 3.16K OHM 1/10W .1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J3161BSRE6-ND | RNC50J3161BSRE6 | RNC50J3161BSRE6 |
| Product Name | Through Hole Resistors | RES 3.16K OHM 1/10W .1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |