Vishay Intertechnology, Inc. RES 316 OHM 1/10W 1% AXIAL RNC50J3160FSRSL

Description
RES 316ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 316ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/10W 1% AXIAL - RNC50J3160FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/10W 1% AXIAL
RNC50J3160FSRSL
RES 316 OHM 1/10W 1% AXIAL RNC50J3160FSRSL
RES 316ohm 1/10W 1% AXIAL

RES 316ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3160FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3160FSRSL-ND
Through Hole Resistors RNC50J3160FSRSL-ND
316 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

316 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3160FSRSL RNC50J3160FSRSL-ND
Product Name RES 316 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details