Vishay Intertechnology, Inc. RES 3.1K OHM 1/10W .1% AXIAL RNC50J3101BSB14

Description
RES 3.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1K OHM 1/10W .1% AXIAL - RNC50J3101BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 1/10W .1% AXIAL
RNC50J3101BSB14
RES 3.1K OHM 1/10W .1% AXIAL RNC50J3101BSB14
RES 3.1Kohm 1/10W .1% AXIAL

RES 3.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3101BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3101BSB14-ND
Through Hole Resistors RNC50J3101BSB14-ND
3.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3101BSB14 RNC50J3101BSB14-ND
Product Name RES 3.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details