Vishay Intertechnology, Inc. RES 30.1 OHM 1/10W .1% AXIAL RNC50J30R1BSB14

Description
RES 30.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/10W .1% AXIAL - RNC50J30R1BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/10W .1% AXIAL
RNC50J30R1BSB14
RES 30.1 OHM 1/10W .1% AXIAL RNC50J30R1BSB14
RES 30.1ohm 1/10W .1% AXIAL

RES 30.1ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J30R1BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J30R1BSB14-ND
Through Hole Resistors RNC50J30R1BSB14-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30.1 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J30R1BSB14 RNC50J30R1BSB14-ND
Product Name RES 30.1 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers