Vishay Intertechnology, Inc. RES 309K OHM 1/10W .1% AXIAL RNC50J3093BSBSL

Description
RES 309Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 309Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/10W .1% AXIAL - RNC50J3093BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/10W .1% AXIAL
RNC50J3093BSBSL
RES 309K OHM 1/10W .1% AXIAL RNC50J3093BSBSL
RES 309Kohm 1/10W .1% AXIAL

RES 309Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3093BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3093BSBSL-ND
Through Hole Resistors RNC50J3093BSBSL-ND
309 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3093BSBSL RNC50J3093BSBSL-ND
Product Name RES 309K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details