Vishay Intertechnology, Inc. RES 3.09K OHM 1/10W 1% AXIAL RNC50J3091FSRSL

Description
RES 3.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/10W 1% AXIAL - RNC50J3091FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/10W 1% AXIAL
RNC50J3091FSRSL
RES 3.09K OHM 1/10W 1% AXIAL RNC50J3091FSRSL
RES 3.09Kohm 1/10W 1% AXIAL

RES 3.09Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3091FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3091FSRSL-ND
Through Hole Resistors RNC50J3091FSRSL-ND
3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.09 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3091FSRSL RNC50J3091FSRSL-ND
Product Name RES 3.09K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details