Vishay Intertechnology, Inc. RES 309 OHM 1/10W 1% AXIAL RNC50J3090FSRSL

Description
RES 309ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/10W 1% AXIAL - RNC50J3090FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/10W 1% AXIAL
RNC50J3090FSRSL
RES 309 OHM 1/10W 1% AXIAL RNC50J3090FSRSL
RES 309ohm 1/10W 1% AXIAL

RES 309ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3090FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3090FSRSL-ND
Through Hole Resistors RNC50J3090FSRSL-ND
309 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

309 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3090FSRSL RNC50J3090FSRSL-ND
Product Name RES 309 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details