Vishay Intertechnology, Inc. RES 301K OHM 1/10W .1% AXIAL RNC50J3013BRBSL

Description
RES 301Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 301Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/10W .1% AXIAL - RNC50J3013BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/10W .1% AXIAL
RNC50J3013BRBSL
RES 301K OHM 1/10W .1% AXIAL RNC50J3013BRBSL
RES 301Kohm 1/10W .1% AXIAL

RES 301Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3013BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3013BRBSL-ND
Through Hole Resistors RNC50J3013BRBSL-ND
301 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3013BRBSL RNC50J3013BRBSL-ND
Product Name RES 301K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details