Resistor-Fixed-Singl
30.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 30.1K OHM 0.1% 1/10W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC50J3012BSRE831 | 541-RNC50J3012BSRE831TR-ND | RNC50J3012BSRE831 |
| Product Name | Resistor-Fixed-Single-Through-Hole | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |