Vishay Intertechnology, Inc. RES 301 OHM 1/10W 1% AXIAL RNC50J3010FPBSL

Description
RES 301ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/10W 1% AXIAL - RNC50J3010FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/10W 1% AXIAL
RNC50J3010FPBSL
RES 301 OHM 1/10W 1% AXIAL RNC50J3010FPBSL
RES 301ohm 1/10W 1% AXIAL

RES 301ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3010FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3010FPBSL-ND
Through Hole Resistors RNC50J3010FPBSL-ND
301 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3010FPBSL RNC50J3010FPBSL-ND
Product Name RES 301 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers