Vishay Intertechnology, Inc. RES 301 OHM 1/10W .5% AXIAL RNC50J3010DSB14

Description
RES 301ohm 1/10W .5% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 1/10W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/10W .5% AXIAL - RNC50J3010DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/10W .5% AXIAL
RNC50J3010DSB14
RES 301 OHM 1/10W .5% AXIAL RNC50J3010DSB14
RES 301ohm 1/10W .5% AXIAL

RES 301ohm 1/10W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J3010DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J3010DSB14-ND
Through Hole Resistors RNC50J3010DSB14-ND
301 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

301 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J3010DSB14 RNC50J3010DSB14-ND
Product Name RES 301 OHM 1/10W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers