Vishay Intertechnology, Inc. Through Hole Resistors RNC50J29R8BSBSL

Description
29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J29R8BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J29R8BSBSL-ND
Through Hole Resistors RNC50J29R8BSBSL-ND
29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

29.8 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 29.8 OHM 1/10W .1% AXIAL - RNC50J29R8BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8 OHM 1/10W .1% AXIAL
RNC50J29R8BSBSL
RES 29.8 OHM 1/10W .1% AXIAL RNC50J29R8BSBSL
RES 29.8ohm 1/10W .1% AXIAL

RES 29.8ohm 1/10W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC50J29R8BSBSL-ND RNC50J29R8BSBSL
Product Name Through Hole Resistors RES 29.8 OHM 1/10W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.8 ohms 29.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details