Vishay Intertechnology, Inc. RES 294K OHM 1/10W 1% AXIAL RNC50J2943FSBSL

Description
RES 294Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/10W 1% AXIAL - RNC50J2943FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/10W 1% AXIAL
RNC50J2943FSBSL
RES 294K OHM 1/10W 1% AXIAL RNC50J2943FSBSL
RES 294Kohm 1/10W 1% AXIAL

RES 294Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2943FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2943FSBSL-ND
Through Hole Resistors RNC50J2943FSBSL-ND
294 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

294 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2943FSBSL RNC50J2943FSBSL-ND
Product Name RES 294K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details