Vishay Intertechnology, Inc. Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC50J2910BSK36

Description
Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RNC50J2910BSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RNC50J2910BSK36
Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RNC50J2910BSK36
Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RNC50J2910BSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J2910BSK36TR-ND
Through Hole Resistors 541-RNC50J2910BSK36TR-ND
291 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

291 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2910BSK36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2910BSK36
Through Hole Resistors RNC50J2910BSK36
RES 291 OHM 0.1% 1/10W AXIAL

RES 291 OHM 0.1% 1/10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2910BSK36 541-RNC50J2910BSK36TR-ND RNC50J2910BSK36
Product Name Res Metal Film 291 Ohm 0.1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details