Vishay Intertechnology, Inc. RES 28 OHM 1/10W .1% AXIAL RNC50J28R0BSBSL

Description
RES 28ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1/10W .1% AXIAL - RNC50J28R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1/10W .1% AXIAL
RNC50J28R0BSBSL
RES 28 OHM 1/10W .1% AXIAL RNC50J28R0BSBSL
RES 28ohm 1/10W .1% AXIAL

RES 28ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J28R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J28R0BSBSL-ND
Through Hole Resistors RNC50J28R0BSBSL-ND
28 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J28R0BSBSL RNC50J28R0BSBSL-ND
Product Name RES 28 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details