Vishay Intertechnology, Inc. RES 287K OHM 1/10W 1% AXIAL RNC50J2873FSBSL

Description
RES 287Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/10W 1% AXIAL - RNC50J2873FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/10W 1% AXIAL
RNC50J2873FSBSL
RES 287K OHM 1/10W 1% AXIAL RNC50J2873FSBSL
RES 287Kohm 1/10W 1% AXIAL

RES 287Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2873FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2873FSBSL-ND
Through Hole Resistors RNC50J2873FSBSL-ND
287 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2873FSBSL RNC50J2873FSBSL-ND
Product Name RES 287K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details