Vishay Intertechnology, Inc. RES 287K OHM 1/10W .1% AXIAL RNC50J2873BSBSL

Description
RES 287Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/10W .1% AXIAL - RNC50J2873BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/10W .1% AXIAL
RNC50J2873BSBSL
RES 287K OHM 1/10W .1% AXIAL RNC50J2873BSBSL
RES 287Kohm 1/10W .1% AXIAL

RES 287Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2873BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2873BSBSL-ND
Through Hole Resistors RNC50J2873BSBSL-ND
287 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2873BSBSL RNC50J2873BSBSL-ND
Product Name RES 287K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details