Vishay Intertechnology, Inc. RES 28.7K OHM 1/10W 1% AXIAL RNC50J2872FMRSL

Description
RES 28.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/10W 1% AXIAL - RNC50J2872FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W 1% AXIAL
RNC50J2872FMRSL
RES 28.7K OHM 1/10W 1% AXIAL RNC50J2872FMRSL
RES 28.7Kohm 1/10W 1% AXIAL

RES 28.7Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2872FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2872FMRSL-ND
Through Hole Resistors RNC50J2872FMRSL-ND
28.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2872FMRSL RNC50J2872FMRSL-ND
Product Name RES 28.7K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details