Vishay Intertechnology, Inc. RES 28.7K OHM 1/10W .1% AXIAL RNC50J2872BSRSL

Description
RES 28.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/10W .1% AXIAL - RNC50J2872BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W .1% AXIAL
RNC50J2872BSRSL
RES 28.7K OHM 1/10W .1% AXIAL RNC50J2872BSRSL
RES 28.7Kohm 1/10W .1% AXIAL

RES 28.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2872BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2872BSRSL-ND
Through Hole Resistors RNC50J2872BSRSL-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2872BSRSL RNC50J2872BSRSL-ND
Product Name RES 28.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details