Vishay Intertechnology, Inc. RES 28.7K OHM 1/10W .1% AXIAL RNC50J2872BSRE6

Description
RES 28.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 28.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7K OHM 1/10W .1% AXIAL - RNC50J2872BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7K OHM 1/10W .1% AXIAL
RNC50J2872BSRE6
RES 28.7K OHM 1/10W .1% AXIAL RNC50J2872BSRE6
RES 28.7Kohm 1/10W .1% AXIAL

RES 28.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2872BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2872BSRE6-ND
Through Hole Resistors RNC50J2872BSRE6-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2872BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2872BSRE6
Through Hole Resistors RNC50J2872BSRE6
RES 28.7K OHM 1/10W .1% AXIAL

RES 28.7K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2872BSRE6 RNC50J2872BSRE6-ND RNC50J2872BSRE6
Product Name RES 28.7K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 28700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details