Vishay Intertechnology, Inc. RES 287 OHM 1/10W 1% AXIAL RNC50J2870FSRSL

Description
RES 287ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/10W 1% AXIAL - RNC50J2870FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/10W 1% AXIAL
RNC50J2870FSRSL
RES 287 OHM 1/10W 1% AXIAL RNC50J2870FSRSL
RES 287ohm 1/10W 1% AXIAL

RES 287ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2870FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2870FSRSL-ND
Through Hole Resistors RNC50J2870FSRSL-ND
287 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2870FSRSL RNC50J2870FSRSL-ND
Product Name RES 287 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers