Vishay Intertechnology, Inc. RES 287 OHM 1/10W 1% AXIAL RNC50J2870FSBSL

Description
RES 287ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/10W 1% AXIAL - RNC50J2870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/10W 1% AXIAL
RNC50J2870FSBSL
RES 287 OHM 1/10W 1% AXIAL RNC50J2870FSBSL
RES 287ohm 1/10W 1% AXIAL

RES 287ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2870FSBSL-ND
Through Hole Resistors RNC50J2870FSBSL-ND
287 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2870FSBSL RNC50J2870FSBSL-ND
Product Name RES 287 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details