Vishay Intertechnology, Inc. RES 280K OHM 1/10W 1% AXIAL RNC50J2803FSBSL

Description
RES 280Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/10W 1% AXIAL - RNC50J2803FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/10W 1% AXIAL
RNC50J2803FSBSL
RES 280K OHM 1/10W 1% AXIAL RNC50J2803FSBSL
RES 280Kohm 1/10W 1% AXIAL

RES 280Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2803FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2803FSBSL-ND
Through Hole Resistors RNC50J2803FSBSL-ND
280 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2803FSBSL RNC50J2803FSBSL-ND
Product Name RES 280K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details