Vishay Intertechnology, Inc. MF,1/10W,2.8K,.1%,25PPM,R/FAIL,BULK RNC50J2801BRB1431

Description
MF,1/10W,2.8K,.1%,25 PPM,R/FAIL,BULK
Request a Quote Datasheet
Description
MF,1/10W,2.8K,.1%,25 PPM,R/FAIL,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/10W,2.8K,.1%,25PPM,R/FAIL,BULK - RNC50J2801BRB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/10W,2.8K,.1%,25PPM,R/FAIL,BULK
RNC50J2801BRB1431
MF,1/10W,2.8K,.1%,25PPM,R/FAIL,BULK RNC50J2801BRB1431
MF,1/10W,2.8K,.1%,25 PPM,R/FAIL,BULK

MF,1/10W,2.8K,.1%,25PPM,R/FAIL,BULK

Supplier's Site
Through Hole Resistors - 541-RNC50J2801BRB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J2801BRB1431-ND
Through Hole Resistors 541-RNC50J2801BRB1431-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2801BRB1431 541-RNC50J2801BRB1431-ND
Product Name MF,1/10W,2.8K,.1%,25PPM,R/FAIL,BULK Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers