Vishay Intertechnology, Inc. RES 280 OHM 1/10W 1% AXIAL RNC50J2800FSB14

Description
RES 280ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/10W 1% AXIAL - RNC50J2800FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/10W 1% AXIAL
RNC50J2800FSB14
RES 280 OHM 1/10W 1% AXIAL RNC50J2800FSB14
RES 280ohm 1/10W 1% AXIAL

RES 280ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2800FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2800FSB14-ND
Through Hole Resistors RNC50J2800FSB14-ND
280 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C6024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C6024
Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C6024
Resistor,Metal Film,280Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,280Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2800FSB14 RNC50J2800FSB14-ND 53C6024
Product Name RES 280 OHM 1/10W 1% AXIAL Through Hole Resistors Resistor,metal Film,280Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details