Vishay Intertechnology, Inc. RES 280 OHM 1/10W .1% AXIAL RNC50J2800BSB14

Description
RES 280ohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/10W .1% AXIAL - RNC50J2800BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/10W .1% AXIAL
RNC50J2800BSB14
RES 280 OHM 1/10W .1% AXIAL RNC50J2800BSB14
RES 280ohm 1/10W .1% AXIAL

RES 280ohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2800BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2800BSB14-ND
Through Hole Resistors RNC50J2800BSB14-ND
280 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2800BSB14 RNC50J2800BSB14-ND
Product Name RES 280 OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details