Vishay Intertechnology, Inc. Through Hole Resistors RNC50J2743FRRE6

Description
274 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
274 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC50J2743FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2743FRRE6-ND
Through Hole Resistors RNC50J2743FRRE6-ND
274 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 274K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC50J2743FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 274K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC50J2743FRRE6
Res Metal Film 274K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC50J2743FRRE6
Res Metal Film 274K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 274K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay - 53C5978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
53C5978
Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay 53C5978
Resistor,Metal Film,274KOhms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 50-MilStyle

Resistor,Metal Film,274KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC50-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC50J2743FRRE6-ND RNC50J2743FRRE6 53C5978
Product Name Through Hole Resistors Res Metal Film 274K Ohm 1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,274Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc50-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details