Vishay Intertechnology, Inc. RES 27.4K OHM 1/10W 1% AXIAL RNC50J2742FSRE6

Description
RES 27.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/10W 1% AXIAL - RNC50J2742FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/10W 1% AXIAL
RNC50J2742FSRE6
RES 27.4K OHM 1/10W 1% AXIAL RNC50J2742FSRE6
RES 27.4Kohm 1/10W 1% AXIAL

RES 27.4Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2742FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2742FSRE6-ND
Through Hole Resistors RNC50J2742FSRE6-ND
27.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2742FSRE6 RNC50J2742FSRE6-ND
Product Name RES 27.4K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details