Vishay Intertechnology, Inc. Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J2741BRB1431

Description
Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC50J2741BRB1431 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC50J2741BRB1431
Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC50J2741BRB1431
Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC50J2741BRB1431-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC50J2741BRB1431-ND
Through Hole Resistors 541-RNC50J2741BRB1431-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2741BRB1431 541-RNC50J2741BRB1431-ND
Product Name Res Metal Film 2.74K Ohm 0.1% 1/10W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers