Vishay Intertechnology, Inc. RES 2.7K OHM 1/10W .1% AXIAL RNC50J2701BSB14

Description
RES 2.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/10W .1% AXIAL - RNC50J2701BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/10W .1% AXIAL
RNC50J2701BSB14
RES 2.7K OHM 1/10W .1% AXIAL RNC50J2701BSB14
RES 2.7Kohm 1/10W .1% AXIAL

RES 2.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2701BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2701BSB14-ND
Through Hole Resistors RNC50J2701BSB14-ND
2.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2701BSB14 RNC50J2701BSB14-ND
Product Name RES 2.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details