Vishay Intertechnology, Inc. RES 26.7 OHM 1/10W 1% AXIAL RNC50J26R7FSRSL

Description
RES 26.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/10W 1% AXIAL - RNC50J26R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/10W 1% AXIAL
RNC50J26R7FSRSL
RES 26.7 OHM 1/10W 1% AXIAL RNC50J26R7FSRSL
RES 26.7ohm 1/10W 1% AXIAL

RES 26.7ohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J26R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J26R7FSRSL-ND
Through Hole Resistors RNC50J26R7FSRSL-ND
26.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 Ohms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J26R7FSRSL RNC50J26R7FSRSL-ND
Product Name RES 26.7 OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details