Vishay Intertechnology, Inc. RES 267K OHM 1/10W 1% AXIAL RNC50J2673FRBSL

Description
RES 267Kohm 1/10W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1/10W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/10W 1% AXIAL - RNC50J2673FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/10W 1% AXIAL
RNC50J2673FRBSL
RES 267K OHM 1/10W 1% AXIAL RNC50J2673FRBSL
RES 267Kohm 1/10W 1% AXIAL

RES 267Kohm 1/10W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2673FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2673FRBSL-ND
Through Hole Resistors RNC50J2673FRBSL-ND
267 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2673FRBSL RNC50J2673FRBSL-ND
Product Name RES 267K OHM 1/10W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details