Vishay Intertechnology, Inc. RES 26.7K OHM 1/10W .1% AXIAL RNC50J2672BRBSL

Description
RES 26.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1/10W .1% AXIAL - RNC50J2672BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/10W .1% AXIAL
RNC50J2672BRBSL
RES 26.7K OHM 1/10W .1% AXIAL RNC50J2672BRBSL
RES 26.7Kohm 1/10W .1% AXIAL

RES 26.7Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2672BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2672BRBSL-ND
Through Hole Resistors RNC50J2672BRBSL-ND
26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2672BRBSL RNC50J2672BRBSL-ND
Product Name RES 26.7K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers