Vishay Intertechnology, Inc. Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J2613FSB14

Description
Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC50J2613FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC50J2613FSB14
Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC50J2613FSB14
Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC50J2613FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2613FSB14-ND
Through Hole Resistors RNC50J2613FSB14-ND
261 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

261 kOhms ±1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2613FSB14 RNC50J2613FSB14-ND
Product Name Res Metal Film 261K Ohm 1% 1/10W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details