Vishay Intertechnology, Inc. RES 26.1K OHM 1/10W .1% AXIAL RNC50J2612BSRSL

Description
RES 26.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/10W .1% AXIAL - RNC50J2612BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/10W .1% AXIAL
RNC50J2612BSRSL
RES 26.1K OHM 1/10W .1% AXIAL RNC50J2612BSRSL
RES 26.1Kohm 1/10W .1% AXIAL

RES 26.1Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2612BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2612BSRSL-ND
Through Hole Resistors RNC50J2612BSRSL-ND
26.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2612BSRSL RNC50J2612BSRSL-ND
Product Name RES 26.1K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details