Vishay Intertechnology, Inc. RES 2.61K OHM 1/10W .1% AXIAL RNC50J2611BSR36

Description
RES 2.61Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/10W .1% AXIAL - RNC50J2611BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/10W .1% AXIAL
RNC50J2611BSR36
RES 2.61K OHM 1/10W .1% AXIAL RNC50J2611BSR36
RES 2.61Kohm 1/10W .1% AXIAL

RES 2.61Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2611BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2611BSR36-ND
Through Hole Resistors RNC50J2611BSR36-ND
2.61 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.61 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC50J2611BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC50J2611BSR36
Through Hole Resistors RNC50J2611BSR36
RES 2.61K OHM 1/10W .1% AXIAL

RES 2.61K OHM 1/10W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC50J2611BSR36 RNC50J2611BSR36-ND RNC50J2611BSR36
Product Name RES 2.61K OHM 1/10W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details