Vishay Intertechnology, Inc. RES 260K OHM 1/10W .1% AXIAL RNC50J2603BSRE6

Description
RES 260Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 260Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 260K OHM 1/10W .1% AXIAL - RNC50J2603BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 260K OHM 1/10W .1% AXIAL
RNC50J2603BSRE6
RES 260K OHM 1/10W .1% AXIAL RNC50J2603BSRE6
RES 260Kohm 1/10W .1% AXIAL

RES 260Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2603BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2603BSRE6-ND
Through Hole Resistors RNC50J2603BSRE6-ND
260 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

260 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2603BSRE6 RNC50J2603BSRE6-ND
Product Name RES 260K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 260000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details