Vishay Intertechnology, Inc. RES 2.58K OHM 1/10W .1% AXIAL RNC50J2581BSRSL

Description
RES 2.58Kohm 1/10W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.58Kohm 1/10W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58K OHM 1/10W .1% AXIAL - RNC50J2581BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58K OHM 1/10W .1% AXIAL
RNC50J2581BSRSL
RES 2.58K OHM 1/10W .1% AXIAL RNC50J2581BSRSL
RES 2.58Kohm 1/10W .1% AXIAL

RES 2.58Kohm 1/10W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC50J2581BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC50J2581BSRSL-ND
Through Hole Resistors RNC50J2581BSRSL-ND
2.58 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.58 kOhms ±0.1% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC50J2581BSRSL RNC50J2581BSRSL-ND
Product Name RES 2.58K OHM 1/10W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2580 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details